Audio Audio Signal Processor 1 Channel 16-QFN (4x4)
Audio Audio Signal Processor 1 Channel 16-QFN (4x4)
IC AUDIO SIGNAL PROCESSOR 16QFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs |
| Product Number | 296-26886-2-ND | TPA5050RSAT |
| Product Name | Audio Special Purpose | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) |
| Package/Case | 16-VQFN Exposed Pad | |
| Supply Voltage | 3 to 3.6 volts |