Manufacturer: Texas Instruments
Win Source Part Number: 055368-TPA5050RSARG4
Packaging: Reel - TR
Specifications: Delay
Applications: Signal Mixing
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC, DIGITAL AUDIO DELAY PROCESSOR, QFN16
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 055368-TPA5050RSARG4 | 815-TPA5050RSARG4 |
| Product Name | Audio Special Purpose - TPA5050RSARG4 | IC, DIGITAL AUDIO DELAY PROCESSOR, QFN16 |
| Supply Voltage (VS) | 3 to 3.6 volts | 3.6 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 16-QFN (4x4) | VQFN |