Manufacturer: Texas Instruments
Win Source Part Number: 033482-TPA5050RSAR
Packaging: Reel - TR
Specifications: Delay
Applications: Signal Mixing
Number of Channels: 1
Family Name: TPA5050
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TPA5050RSA ;
Introduction Date: June 08, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Signal Processing, Audio
Audio Audio Signal Processor 1 Channel 16-QFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 033482-TPA5050RSAR | TPA5050RSAR |
| Product Name | Audio Special Purpose - TPA5050RSAR | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |