Manufacturer: Texas Instruments
Win Source Part Number: 797796-TPA4860EVM
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TPA4860
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm
Family Name: TPA4860
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 01, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797796-TPA4860EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA4860EVM |
| Supply Voltage (VS) | 2.7 to 5.5 volts |