80-mW DirectPath(TM) Stereo Headphone Amplifier 16-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1271859-TPA4411YZHT
Packaging: Tape and Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Output Type: Headphones, 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 16-DSBGA (2.24x2.16)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-UFBGA, DSBGA
Alternative Parts (Cross-Reference): TPA4411MRTJTG4; TPA4411YZH; TPA4411YZHR; TPA4411YZHT;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TPA4411
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 4.5V
Max Output Power x Channels at Load: 100mW x 2 at 16Ohm
Audio Amplifier, 0.08W, 2 Channel(s), 1 Func, PBGA16
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (2.24x2.16)
80-mW DirectPath™ Stereo Headphone Amplifier 16-DSBGA -40 to 85 Product overview: TPA4411YZHT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA4411YZHT can be used for catalog matching and distributor lookup.
Audio Amplifiers 80mW Cap-free Stereo Headphone Driver
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (2.24x2.16)
IC AMP AB STEREO 100MW 16DSBGA
IC AMP AB STEREO 100MW 16DSBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA4411YZHT | 1271859-TPA4411YZHT | TPA4411YZHT | 296-TPA4411YZHTTR-ND | 742-TPA4411YZHT | TPA4411YZHT | TPA4411YZHT | TPA4411YZHT | TPA4411YZHT |
| Product Name | TPA4411 80-mW DirectPath(TM) Stereo Headphone Amplifier | Linear - Linear - Amplifiers - Audio - TPA4411YZHT | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | DSBGA,QFN | DSBGA16 | 16-UFBGA, DSBGA | Tape and Reel | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | |||
| Supply Voltage (VS) | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 4.5 to 1.8 volts | ||||
| Output Power | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |