80-mW DirectPath(TM) Stereo Headphone Amplifier 20-QFN -40 to 85
80-mW DirectPath™ Stereo Headphone Amplifier 20-QFN -40 to 85 Product overview: TPA4411RTJRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA4411RTJRG4 can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 055367-TPA4411RTJRG4
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 100mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-WFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Audio Amplifiers 80mW Cap-free Stereo Headphone Driver
IC AMP CLASS AB STER 100MW 20QFN
IC AMP CLASS AB STER 100MW 20QFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA4411RTJRG4 | 742-TPA4411RTJRG4 | TPA4411RTJRG4-ND | 055367-TPA4411RTJRG4 | TPA4411RTJRG4 | TPA4411RTJRG4 | TPA4411RTJRG4 | TPA4411RTJRG4 |
| Product Name | TPA4411 80-mW DirectPath(TM) Stereo Headphone Amplifier | QFN Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA4411RTJRG4 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | DSBGA,QFN | Tape and Reel | 20-WFQFN Exposed Pad | 20-QFN (4x4) | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 volts | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 4.5 to 1.8 volts | 1.8 to 4.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |