315-W stereo, 600-W mono, 18- to 53.5-V supply, analog input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TPA3255DDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3255DDVR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1271852-TPA3255DDVR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit Protection
Output Type: 2-Channel (Stereo)
Family Name: TPA3255
Categories: Integrated Circuits
Supplier Device Package: 44-HTSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Alternative Parts (Cross-Reference): TPA3255;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 18V ~ 53.5V
Max Output Power x Channels at Load: 315W x 2 at 4Ohm, 600W x 1 at 2Ohm
IC AMP CLSS D STER 315W 44HTSSOP
AMPLIFIER, CLASS D, 315W, HTSSOP-44; Output Power:315W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:18V to 53.5V; Amplifier Case Style:HTSSOP; No. of Pins:44Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLSS D STER 315W 44HTSSOP
IC AMP CLSS D STER 315W 44HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifiers 315W Stereo / 600W Mono Ultra-HD, Analog-In Class-D Amplifier 44-HTSSOP 0 to 70
HTSSOP-44-6.1mm Audio Power OpAmps ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | 742-TPA3255DDVR | 296-45054-6-ND | 1271852-TPA3255DDVR | TPA3255DDVR | 27AJ0307 | TPA3255DDVR | TPA3255DDVR | TPA3255DDVR | TPA3255DDVR | TPA3255DDVR |
| Product Name | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3255DDVR | Audio Amplifiers | Amplifier, Class D, 315W, Htssop-44; Output Power Texas Instruments | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps |
| Supply Voltage (VS) | 10.8 to ? volts | 18 to 53.5 volts | 18 to 53.5 volts | 53.5 to 18 volts | 18 to 53.5 volts | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Output Power | 315 watts | 315 watts | 315 watts | 315 watts | ||||||
| Operation Class | Class D | Class D | Class D |