175-W stereo, 350-W mono, 12- to 38-V supply, analog input Class-D Smart Audio Amplifier 44-HTSSOP 0 to 70 Product overview: TPA3251D2DDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3251D2DDVR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1271851-TPA3251D2DDV
Series: PurePath
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Depop, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 12 V ~ 36 V
Max Output Power x Channels @ Load: 220W x 2 @ 3 Ohm
Family Name: TPA3251D2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): TPA3251D2DDV;
Introduction Date: May 17, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
双声道 220Wx2@3Ω D类功放 HTSSOP-44-6.1mm Audio Power OpAmps ROHS
IC AMP CLSS D STER 220W 44HTSSOP
IC AMP CLSS D STER 220W 44HTSSOP
Audio Amplifiers 175W Stereo / 350W Mono Ultra-HD, Analog-In Class-D Amplifier 44-HTSSOP 0 to 70
IC AMP CLSS D STER 220W 44HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-TPA3251D2DDVR | 296-47860-2-ND | 1271851-TPA3251D2DDVR | TPA3251D2DDVR | TPA3251D2DDVR | TPA3251D2DDVR | TPA3251D2DDVR | TPA3251D2DDVR | TPA3251D2DDVR |
| Product Name | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3251D2DDVR | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 10.8 to ? volts | 12 to 36 volts | 12 to 36 volts | 12 to 36 volts | 13 to 36 volts | 36 to 12 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Number of Pins | 44 | ||||||||
| Features | Thermal Shutdown Protection | ||||||||
| Output Power | 220 watts | 220 watts | 220 watts | 220 watts |