70-W stereo, 140-W mono, 12- to 38-V supply, analog input Class-D audio amplifier, pad-down 44-HTSSOP 0 to 70 Product overview: TPA3250D2DDW from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3250D2DDW can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP CLSS D STER 130W 44HTSSOP
IC AMP CLSS D STER 130W 44HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifiers 70W Stereo / 130W Peak Ultra-HD, Analog-In, Pad-Down Class-D Amplifier 44-HTSSOP 0 to 70
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TPA3250D2DDW | TPA3250D2DDW-ND | TPA3250D2DDW | TPA3250D2DDW | TPA3250D2DDW | TPA3250D2DDW |
| Product Name | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to ? volts | 12 to 36 volts | 36 to 12 volts | 12 to 36 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Output Power | 130 watts | 130 watts | 130 watts | |||
| Operation Class | Class D | Class D |