Manufacturer: Texas Instruments
Win Source Part Number: 813372-TPA3245DDVR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Supplier Device Package: 44-HTSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 12V ~ 30V
Max Output Power x Channels at Load: 115W x 2 at 2Ohm, 230W x 1 at 4Ohm
115-W stereo, 230-W mono, 12- to 31.5-V supply, analog input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TPA3245DDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3245DDVR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP CLSS D STER 115W 44HTSSOP
Audio Amplifiers 115-W Stereo, 230-W Mono 12V-31.5V Ultra-HD Analog-Input Class-D Amplifier 44-HTSSOP 0 to 70
AMPLIFIER, CLASS D, 115W, HTSSOP-44; Output Power:115W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:12V to 30V; Amplifier Case Style:HTSSOP; No. of Pins:44Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLSS D STER 115W 44HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP CLSS D STER 115W 44HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 813372-TPA3245DDVR | 742-TPA3245DDVR | 296-45101-6-ND | TPA3245DDVR | TPA3245DDVR | 27AJ0305 | TPA3245DDVR | TPA3245DDVR | TPA3245DDVR |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA3245DDVR | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Amplifier, Class D, 115W, Htssop-44; Output Power Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 12 to 30 volts | 10.8 to ? volts | 12 to 30 volts | 30 to 12 volts | 12 to 30 volts | ||||
| Output Power | 115 watts | 115 watts | 115 watts | 115 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Operation Class | Class D | Class D | Class D | ||||||
| Features | Thermal Shutdown Protection |