115-W stereo, 230-W mono, 12- to 31.5-V supply, analog input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TPA3245DDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3245DDV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1184081-TPA3245DDV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: PurePath™
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Package: Tube
Standard Package: 35
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 115W x 2 @ 2Ohm, 230W x 1 @ 4Ohm
Voltage - Supply: 12V ~ 30V
Package / Case: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supplier Device Package: 44-HTSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-45071,TPA3245DDV
Base Product Number: TPA3245
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifiers 115-W Stereo, 230-W Mono 12V-31.5V Ultra-HD Analog-Input Class-D Amplifier 44-HTSSOP 0 to 70
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP CLSS D STER 115W 44HTSSOP
IC AMP CLSS D STER 115W 44HTSSOP
IC AMP CLSS D STER 115W 44HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 742-TPA3245DDV | 1184081-TPA3245DDV | 296-45071-ND | TPA3245DDV | TPA3245DDV | TPA3245DDV | TPA3245DDV | TPA3245DDV |
| Product Name | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 10.8 to ? volts | 12 to 30 volts | 12 to 30 volts | 12 to 30 volts | 30 to 12 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Output Power | 115 watts | 115 watts | 115 watts | 115 watts | ||||
| Operation Class | Class D | Class D | Class D |