Manufacturer: Texas Instruments
Win Source Part Number: 937212-TPA3244DDWR
Operating Temperature Range: Up to 750.2°F (399°C)
Features: Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Package: 44-TSSOP (0.240", 6.10mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPA3244
Categories: Integrated Circuits (ICs)
Case / Package: 44-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-45175-6, TPA3244DDWR-ND, 296-45175-1, 296-45175-2
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
60-W stereo, 120-W mono, 12- to 31.5-V supply, analog input Class-D audio amplifier, pad-down 44-HTSSOP 0 to 70 Product overview: TPA3244DDWR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3244DDWR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 60W 44HTSSOP
IC AMP CLASS D STER 60W 44HTSSOP
AMPLIFIER, CLASS D, 60W, HTSSOP-14; Output Power:60W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:12V to 30V; Amplifier Case Style:HTSSOP; No. of Pins:44Pins; Load Impedance:4ohm; Operating Temperature Min:0°C;RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifiers 60W Stereo / 110W Peak Ultra-HD Analog-In, Pad-Down Class-D Amplifier 44-HTSSOP 0 to 70
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 937212-TPA3244DDWR | 296-45175-1-ND | 742-TPA3244DDWR | TPA3244DDWR | TPA3244DDWR | 27AJ0303 | TPA3244DDWR | TPA3244DDWR |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA3244DDWR | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Amplifier, Class D, 60W, Htssop-14; Output Power Texas Instruments | Audio Amplifiers | Audio Amplifiers |
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | SSOP; SOP; TSSOP; 44-HTSSOP | "44-PowerTSSOP (0.240"", 6.10mm Width)" | 44-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.240\", 6.10mm Width) | ||||
| Supply Voltage (VS) | 12 to 31.5 volts | 10.8 to ? volts | 31.5 to 12 volts | 12 to 31.5 volts | ||||
| Output Power | 60 watts | 60 watts | 60 watts |