Win Source Part Number: 1260598-TPA3220DDWR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 105W x 1 @ 4Ohm, 60W x 1 @ 8Ohm
Voltage - Supply: 7V ~ 32V
Package / Case: 44-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 44-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-51851-2,296-5185
Base Product Number: TPA3220
60-W stereo, 110-W mono, 7- to 32-V, analog input Class-D audio amplifier w/ low idle, pad-down 44-HTSSOP -40 to 85 Product overview: TPA3220DDWR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3220DDWR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifiers 50W Stereo / 100W Peak HD Analog-Input Pad-Down Class-D Amplifier 44-HTSSOP -40 to 85
IC AMP D MONO/STER 105W 44HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP D MONO/STER 105W 44HTSSOP
IC AMP D MONO/STER 105W 44HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1260598-TPA3220DDWR | 742-TPA3220DDWR | 296-51851-2-ND | TPA3220DDWR | TPA3220DDWR | TPA3220DDWR | TPA3220DDWR | TPA3220DDWR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 7 to 32 volts | 4.5 to ? volts | 7 to 32 volts | 7 to 32 volts | 32 to 7 volts | |||
| Output Power | 105 watts | 105 watts | 105 watts | 105 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |