Manufacturer: Texas Instruments
Win Source Part Number: 797795-TPA3200D1EVM
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 8 V ~ 18 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TPA3200D1
Max Output Power x Channels @ Load: 20W x 1 @ 8 Ohm
Family Name: TPA3200D1
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 01, 2005
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797795-TPA3200D1EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA3200D1EVM |
| Supply Voltage (VS) | 8 to 18 volts |