Texas Instruments Linear - Linear - Amplifiers - Audio - TPA3200D1DCPRG4 TPA3200D1DCPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271848-TPA3200D1DCP RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271848-TPA3200D1DCP RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TPA3200D1DCPRG4 - 1271848-TPA3200D1DCPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA3200D1DCPRG4
1271848-TPA3200D1DCPRG4
Linear - Linear - Amplifiers - Audio - TPA3200D1DCPRG4 1271848-TPA3200D1DCPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1271848-TPA3200D1DCP RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271848-TPA3200D1DCPRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
12.8W HTSSOP Audio Amplifier - 742-TPA3200D1DCPRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.8W HTSSOP Audio Amplifier
742-TPA3200D1DCPRG4
12.8W HTSSOP Audio Amplifier 742-TPA3200D1DCPRG4
12.8W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO44, GREEN, PLASTIC, HTSSOP-44 Product overview: TPA3200D1DCPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.8W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 12.8W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3200D1DCPRG4 can be used for catalog matching and distributor lookup.

12.8W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO44, GREEN, PLASTIC, HTSSOP-44 Product overview: TPA3200D1DCPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.8W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 12.8W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3200D1DCPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC AMP AUDIO PWR 20W D 44TSSOP - 815-TPA3200D1DCPRG4 - Utmel Electronic Limited
Hong Kong, China
IC AMP AUDIO PWR 20W D 44TSSOP
815-TPA3200D1DCPRG4
IC AMP AUDIO PWR 20W D 44TSSOP 815-TPA3200D1DCPRG4
IC AMP AUDIO PWR 20W D 44TSSOP

IC AMP AUDIO PWR 20W D 44TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 1271848-TPA3200D1DCPRG4 742-TPA3200D1DCPRG4 815-TPA3200D1DCPRG4
Product Name Linear - Linear - Amplifiers - Audio - TPA3200D1DCPRG4 12.8W HTSSOP Audio Amplifier IC AMP AUDIO PWR 20W D 44TSSOP
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 15 volts 15 volts
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Package Type Tape and Reel SSOP; SOP; TSSOP; HTSSOP EP
Bandwidth 0.0200 MHz
Unlock Full Specs
to access all available technical data