20W Mono Class-D Audio Amp, 18V, 23.6dB Gain, HTSSOP Product overview: TPA3200D1DCPG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 18V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 18V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3200D1DCPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111044-TPA3200D1DCP
Packaging: Tube/Rail
Type: Class D
Features: I2S, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 20W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 44-HTSSOP
Amplifier IC 1-Channel (Mono) Class D 44-HTSSOP
IC AMP CLASS D MONO 20W 44HTSSOP
IC AMP CLASS D MONO 20W 44HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TPA3200D1DCPG4 | 1111044-TPA3200D1DCPG4 | TPA3200D1DCPG4-ND | TPA3200D1DCPG4 | TPA3200D1DCPG4 | TPA3200D1DCPG4 |
| Product Name | 20W 18V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3200D1DCPG4 | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 15 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |
| Operating Temperature | -25 C (-13 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Rail/Tube | SSOP; SOP; TSSOP; 44-HTSSOP | "44-PowerTFSOP (0.173"", 4.40mm Width)" | SOP; 44-PowerTFSOP (0.173\", 4.40mm Width) | 44-PowerTFSOP (0.173, 4.40mm Width) |