Amplifier IC 1-Channel (Mono) Class D 44-HTSSOP
20W Mono Class-D Audio Amp, I2S, 18V, 4R, HTSSOP Product overview: TPA3200D1DCP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 18V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 18V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3200D1DCP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271847-TPA3200D1DCP
Packaging: Tube
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: I2S, Mute, Short-Circuit and Thermal Protection, Shutdown
Package: 44-TFSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 8 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 20W x 1 @ 8 Ohm
Family Name: TPA3200D1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-HTSSOP
Alternative Parts (Cross-Reference): ZXCD1210JB16; ZXCD1210JB16TC; BD5452AMUV-E2;
Introduction Date: May 26, 2004
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC AMP CLASS D MONO 20W 44HTSSOP
Amplifier IC 1-Channel (Mono) Class D 44-HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-18302-5-ND | 742-TPA3200D1DCP | 1271847-TPA3200D1DCP | TPA3200D1DCP | TPA3200D1DCP |
| Product Name | Audio Amplifiers | 20W 18V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3200D1DCP | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts |
| Output Power | 20 watts | 20 watts | 20 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |