Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 937211-TPA3156D2DADR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPA3156D2
Categories: Integrated Circuits (ICs)
Case / Package: 32-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51850-2, 296-51850-1, TPA3156D2DADR-ND, 296-51850-6
70-W stereo, 140-W mono, 4.5- to 26-V, analog input Class-D audio amplifier w/ low idle current 32-HTSSOP -40 to 85 Product overview: TPA3156D2DADR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3156D2DADR can be used for catalog matching and distributor lookup.
Audio Amplifiers TPA3156D2 - 2x70-W, 4.5V-26V, Analog Input, Class-D Amplifier With Low Idle Power Dissipation 32-HTSSOP -40 to 85
IC AMP CLASS D STER 70W 32HTSSOP
IC AMP CLASS D STER 70W 32HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP CLASS D STER 70W 32HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-51850-2-ND | 937211-TPA3156D2DADR | 742-TPA3156D2DADR | TPA3156D2DADR | TPA3156D2DADR | TPA3156D2DADR | TPA3156D2DADR | TPA3156D2DADR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3156D2DADR | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to ? volts | 4.5 to 26 volts | 26 to 4.5 volts | ||||
| Output Power | 70 watts | 70 watts | 70 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |