Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
70-W stereo, 140-W mono, 4.5- to 26-V, analog input Class-D audio amplifier w/ low idle current 32-HTSSOP -40 to 85 Product overview: TPA3156D2DAD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3156D2DAD can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 70W 32HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
AUDIO POWER AMPLIFIER, CLASS D, HTSSOP; Output Power:70W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:4.5V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:32Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS D STER 70W 32HTSSOP
IC AMP CLASS D STER 70W 32HTSSOP
Audio Amplifiers TPA3156D2 - 2x70-W, 4.5V-26V, Analog Input, Class-D Amplifier With Low Idle Power Dissipation 32-HTSSOP -40 to 85
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-47614-ND | 742-TPA3156D2DAD | TPA3156D2DAD | TPA3156D2DAD | 27AJ0302 | TPA3156D2DAD | TPA3156D2DAD | TPA3156D2DAD |
| Product Name | Audio Amplifiers | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Power Amplifier, Class D, Htssop; Output Power Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to ? volts | 4.5 to 26 volts | 4.5 to 26 volts | 26 to 4.5 volts | |||
| Output Power | 70 watts | 70 watts | 70 watts | 70 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |