Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP CLASS D STER 10W 28HTSSOP
Audio Amplifiers Inductor Free Stereo (BTL) 10W Class-D Audio Amplifier with ultra low EMI and Auto Gain Limiter 28-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP CLASS D STER 10W 28HTSSOP
IC AMP CLASS D STER 10W 28HTSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 296-47291-2-ND | TPA3140D2PWPR | TPA3140D2PWPR | TPA3140D2PWPR | TPA3140D2PWPR | TPA3140D2PWPR |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 4.5 to 14.4 volts | 14.4 to 4.5 volts | 4.5 to 14.4 volts | |||
| Output Power | 10 watts | 10 watts | 10 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |