Manufacturer: Texas Instruments
Win Source Part Number: 797794-TPA3140D2PWPE
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 4.5 V ~ 14.4 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TPA3140D2
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797794-TPA3140D2PWPEVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA3140D2PWPEVM |
| Supply Voltage (VS) | 4.5 to 14.4 volts |