Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1271844-TPA3140D2PWP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Audio Amp Speaker 1-CH Mono/2-CH Stereo 20W Class-D 28-Pin HTSSOP EP Tube Product overview: TPA3140D2PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3140D2PWP can be used for catalog matching and distributor lookup.
AUDIO AMP, CLASS D, 10W, HTSSOP-28; Output Power:10W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:4.5V to 14.4V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
AUDIO AMP, CLASS D, 10W, HTSSOP-28; Amplifier Class:D; No. of Channels:2 Channel; Output Power:10W; Supply Voltage Range:4.5V to 14.4V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
IC AMP CLASS D STER 10W 28HTSSOP
Audio Amplifiers 10W Class-D Audio Amp
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-42082-5-ND | 1271844-TPA3140D2PWP | 742-TPA3140D2PWP | 28AH5671 | TPA3140D2PWP | TPA3140D2PWP | TPA3140D2PWP |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3140D2PWP | 20W HTSSOP Audio Amplifier | Audio Amp, Class D, 10W, Htssop-28; Output Power Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 4.5 to 14.4 volts | 4.5 to ? volts | 4.5 to 14.4 volts | 14.4 to 4.5 volts | 4.5 to 14.4 volts | ||
| Output Power | 10 watts | 10 watts | 10 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |