Win Source Part Number: 1135090-TPA3139D2RGE
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 10.5W x 1 @ 8Ohm; 19.1W x 2 @ 4Ohm
Voltage - Supply: 3.5V ~ 14.4V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -10°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TPA3139D2RGERDKR
Base Product Number: TPA3139
Amplifier IC 4-Channel (Quad) Class D 24-VQFN (4x4)
Amplifier IC 4-Channel (Quad) Class D 24-VQFN (4x4)
Amplifier IC 4-Channel (Quad) Class D 24-VQFN (4x4)
IC AUDIO AMP CLASS D Product overview: TPA3139D2RGER from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3139D2RGER can be used for catalog matching and distributor lookup.
IC AUDIO AMP CLASS D
Amplifier IC 4-Channel (Quad) Class D 24-VQFN (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1135090-TPA3139D2RGER | 296-TPA3139D2RGERTR-ND | 742-TPA3139D2RGER | TPA3139D2RGER | TPA3139D2RGER | TPA3139D2RGER | TPA3139D2RGER |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 3.5 to 14.4 volts | 3.5 to 14.4 volts | 3.5 to 14.4 volts | 14.4 to 3.5 volts | 3.5 to 14.4 volts | ||
| Output Power | 10.5 watts | 10.5 watts | 10.5 watts | 10.5 watts | |||
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 C (14 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | |
| Operation Class | Class D | Class D | Class D |