Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 801027-TPA3138D2PWPR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-PowerTSSOP
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.5V ~ 14.4V
Max Output Power x Channels at Load: 18.5W x 1 at 4Ohm; 12W x 1 at 6Ohm; 9.9W x 1 at 8Ohm
IC AMP D MON/STER 18.5W 28HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
TSSOP-28-EP Audio Power OpAmps ROHS
IC AMP D MON/STER 18.5W 28HTSSOP
IC AMP D MON/STER 18.5W 28HTSSOP
Audio Amplifiers 10W 3.5VG 14.4V Inductor-Free Stereo Analog Input Class-D Audio Amplifier 28-HTSSOP -40 to 85
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 296-51849-1-ND | 801027-TPA3138D2PWPR | TPA3138D2PWPR | TPA3138D2PWPR | TPA3138D2PWPR | TPA3138D2PWPR | TPA3138D2PWPR | TPA3138D2PWPR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3138D2PWPR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 3.5 to 14.4 volts | 3.5 to 14.4 volts | 14.4 to 3.5 volts | 3.5 to 14.4 volts | ||||
| Output Power | 18.5 watts | 18.5 watts | 18.5 watts | 18.5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |