Win Source Part Number: 960024-TPA3138D2PWP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 18.5W x 1 @ 4Ohm; 12W x 1 @ 6Ohm; 9.9W x 1 @ 8Ohm
Voltage - Supply: 3.5V ~ 14.4V
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-50219
Base Product Number: TPA3138
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP D MON/STER 18.5W 28HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
Audio Amplifiers 10W 3.5VG 14.4V Inductor-Free Stereo Analog Input Class-D Audio Amplifier 28-HTSSOP -40 to 85
IC AMP D MON/STER 18.5W 28HTSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 960024-TPA3138D2PWP | 296-50219-ND | TPA3138D2PWP | TPA3138D2PWP | TPA3138D2PWP | TPA3138D2PWP |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 3.5 to 14.4 volts | 3.5 to 14.4 volts | 14.4 to 3.5 volts | 3.5 to 14.4 volts | ||
| Output Power | 18.5 watts | 18.5 watts | 18.5 watts | 18.5 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |