Manufacturer: Texas Instruments
Win Source Part Number: 801531-TPA3137D2PWPR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TSSOP
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 14.4V
Max Output Power x Channels at Load: 6W x 2 at 8Ohm
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP CLASS D STER 6W 28HTSSOP
IC AMP CLASS D STER 6W 28HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP CLASS D STER 6W 28HTSSOP
Audio Amplifiers Inductor Free Stereo (BTL) 6W Class-D Audio Amplifier with ultra low EMI 28-HTSSOP -40 to 85
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 801531-TPA3137D2PWPR | 296-48720-2-ND | TPA3137D2PWPR | TPA3137D2PWPR | TPA3137D2PWPR | TPA3137D2PWPR | TPA3137D2PWPR |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA3137D2PWPR | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 14.4 volts | 4.5 to 14.4 volts | 14.4 to 4.5 volts | 4.5 to 14.4 volts | |||
| Output Power | 6 watts | 6 watts | 6 watts | 6 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |