Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP CLASS D STER 6W 28HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP CLASS D STER 6W 28HTSSOP
Audio Amplifiers Inductor Free Stereo (BTL) 6W Class-D Audio Amplifier with ultra low EMI 28-HTSSOP -40 to 85
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3137D2PWP-ND | TPA3137D2PWP | TPA3137D2PWP | TPA3137D2PWP | TPA3137D2PWP |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 4.5 to 14.4 volts | 14.4 to 4.5 volts | 4.5 to 14.4 volts | ||
| Output Power | 6 watts | 6 watts | 6 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |