Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP CLASS D STER 10W 28HTSSOP
IC AMP CLASS D STER 10W 28HTSSOP
HTSSOP-28-EP-4.5mm Audio Power OpAmps ROHS
Audio Amplifiers 10-W Inductor Free Stereo (BTL) Class-D Audio Amplifier with Ultra Low EMI 28-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
AUDIO AMP, CLASS D, 14.4V, HTSSOP-28; Output Power:10W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:4.5V to 14.4V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS D STER 10W 28HTSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 296-44601-1-ND | TPA3136D2PWPR | TPA3136D2PWPR | TPA3136D2PWPR | TPA3136D2PWPR | TPA3136D2PWPR | 27AJ0300 | TPA3136D2PWPR |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers | Audio Amp, Class D, 14.4V, Htssop-28; Output Power Texas Instruments | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 4.5 to 14.4 volts | 14.4 to 4.5 volts | 4.5 to 14.4 volts | 4.5 to 14.4 volts | ||||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class D | Class D | Class D |