Win Source Part Number: 1260595-TPA3136D2PWP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8Ohm
Voltage - Supply: 4.5V ~ 14.4V
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TPA3136
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP CLASS D STER 10W 28HTSSOP
IC AMP CLASS D STER 10W 28HTSSOP
Audio Amplifiers 10-W Inductor Free Stereo (BTL) Class-D Audio Amplifier with Ultra Low EMI 28-HTSSOP -40 to 85
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1260595-TPA3136D2PWP | TPA3136D2PWP-ND | TPA3136D2PWP | TPA3136D2PWP | TPA3136D2PWP | TPA3136D2PWP |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 14.4 volts | 4.5 to 14.4 volts | 4.5 to 14.4 volts | 14.4 to 4.5 volts | ||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |