Manufacturer: Texas Instruments
Win Source Part Number: 802925-TPA3136AD2PWP
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 14.4V
Max Output Power x Channels at Load: 10W x 2 at 8Ohm
Amplifier IC 2-Channel (Stereo) Class D 20-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 20-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 20-HTSSOP
Audio Amplifiers 10-WInductFreeStereo
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP CLASS D STER 10W 20HTSSOP
IC AMP CLASS D STER 10W 20HTSSOP
IC AMP CLASS D STER 10W 20HTSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 802925-TPA3136AD2PWPR | 296-48183-1-ND | TPA3136AD2PWPR | TPA3136AD2PWPR | TPA3136AD2PWPR | TPA3136AD2PWPR | TPA3136AD2PWPR |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA3136AD2PWPR | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 4.5 to 14.4 volts | 8 to 14.4 volts | 8 to 14.4 volts | 14.4 to 8 volts | |||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |