Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 900594-TPA3136AD2PWP
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Package: 28-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPA3136
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Audio Amplifiers 10-W Inductor Free Stereo (BTL) Class-D Audio Amplifier with Ultra Low EMI 28-HTSSOP -40 to 125
IC AMP CLASS D STER 10W 20HTSSOP
IC AMP CLASS D STER 10W 20HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-47414-ND | 900594-TPA3136AD2PWP | TPA3136AD2PWP | TPA3136AD2PWP | TPA3136AD2PWP | TPA3136AD2PWP |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3136AD2PWP | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 4.5 to 14.4 volts | 14.4 to 4.5 volts | 4.5 to 14.4 volts | |||
| Output Power | 10 watts | 10 watts | 10 watts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |