25W Filter-Free Class-D Stereo Amplifier In Space Saving QFN 32-VQFN -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1271842-TPA3132D2RHB
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Mute, Short-Circuit and Thermal Protection, Shutdown
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TPA3132
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 26V
Max Output Power x Channels at Load: 42W x 2 at 4Ohm, 25W x 2 at 8Ohm
Audio Amplifiers 25W Filter-Free Class-D Stereo Amp
IC AMP CLASS D STEREO 42W 32VQFN
IC, STEREO AMP, CLASS D, 25W, QFN-32; Output Power:42W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:4.5V to 26V; Amplifier Case Style:VQFN; No. of Pins:32Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
IC AMP CLASS D STEREO 42W 32VQFN
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3132D2RHBT | 296-37082-1-ND | 1271842-TPA3132D2RHBT | TPA3132D2RHBT | TPA3132D2RHBT | 27AJ0299 | TPA3132D2RHBT | TPA3132D2RHBT |
| Product Name | TPA3132D2 25W Filter-Free Class-D Stereo Amplifier In Space Saving QFN | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3132D2RHBT | Audio Amplifiers | Linear - Amplifiers - Audio | Ic, Stereo Amp, Class D, 25W, Qfn-32; Output Power Texas Instruments | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to 26 volts | 4.5 to 26 volts | 26 to 4.5 volts | ||||
| Output Power | 42 watts | 42 watts | 42 watts | 42 watts |