25W Filter-Free Class-D Stereo Amplifier In Space Saving QFN 32-VQFN -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 083635-TPA3132D2RHBR
Type: Class D
Features: Mute, Short-Circuit and Thermal Protection, Shutdown
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 42W x 2 @ 4 Ohm, 25W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 4.5 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Audio Amplifiers 25W Filter-Free Class-D Stereo Amp
IC AMP CLASS D STEREO 42W 32VQFN
IC AMP CLASS D STEREO 42W 32VQFN
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
IC AMP CLASS D STEREO 42W 32VQFN
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA3132D2RHBR | 296-49285-1-ND | 083635-TPA3132D2RHBR | TPA3132D2RHBR | TPA3132D2RHBR | TPA3132D2RHBR | TPA3132D2RHBR | TPA3132D2RHBR |
| Product Name | TPA3132D2 25W Filter-Free Class-D Stereo Amplifier In Space Saving QFN | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3132D2RHBR | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | Surface Mount | |||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to 26 volts | 26 to 4.5 volts | 4.5 to 26 volts | ||||
| Output Power | 42 watts | 42 watts | 42 watts | 42 watts |