7W Filter-Free Class-D Stereo Amplifier In Space Saving QFN 32-VQFN -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 055365-TPA3131D2RHBR
Type: Class D
Features: Mute, Short-Circuit and Thermal Protection, Shutdown
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 7.3W x 2 @ 4 Ohm, 4W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 4.5 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
IC AMP CLASS D STER 7.3W 32VQFN
IC AMP CLASS D STER 7.3W 32VQFN
IC AMP CLASS D STER 7.3W 32VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3131D2RHBR | 296-50028-2-ND | 055365-TPA3131D2RHBR | TPA3131D2RHBR | TPA3131D2RHBR | TPA3131D2RHBR | TPA3131D2RHBR |
| Product Name | TPA3131D2 7W Filter-Free Class-D Stereo Amplifier In Space Saving QFN | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3131D2RHBR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | ||||||
| Package Type | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | Surface Mount | 32-VFQFN Exposed Pad | ||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to 26 volts | 4.5 to 26 volts | 26 to 4.5 volts | |||
| Output Power | 7.3 watts | 7.3 watts | 7.3 watts | 7.3 watts |