Manufacturer: Texas Instruments
Win Source Part Number: 797793-TPA3131D2EVM
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 4.5 V ~ 26 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TPA3131D2
Max Output Power x Channels @ Load: 7.3W x 2 @ 4 Ohm, 4W x 2 @ 8 Ohm
Family Name: TPA3131D2
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797793-TPA3131D2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA3131D2EVM |
| Supply Voltage (VS) | 4.5 to 26 volts |