Win Source Part Number: 1260596-TPA3129D2DAP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Short-Circuit and Thermal Protection
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 8Ohm
Voltage - Supply: 4.5V ~ 26V
Package / Case: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-48182-1,296-4818
Base Product Number: TPA3129
15-W stereo, 30-W mono, 4.5- to 26-V, analog input Class-D audio amplifier w/ low idle current 32-HTSSOP -40 to 85 Product overview: TPA3129D2DAPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3129D2DAPR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP CLASS D STER 30W 32HTSSOP
IC AMP CLASS D STER 30W 32HTSSOP
IC AMP CLASS D STER 30W 32HTSSOP
Audio Amplifiers 2-Ch 15-W Differential Analog Input Class-D Amplifier With Low Idle Power Dissipation 32-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1260596-TPA3129D2DAPR | 742-TPA3129D2DAPR | 296-48182-2-ND | TPA3129D2DAPR | TPA3129D2DAPR | TPA3129D2DAPR | TPA3129D2DAPR | TPA3129D2DAPR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to ? volts | 4.5 to 26 volts | 26 to 4.5 volts | 4.5 to 26 volts | |||
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |