Manufacturer: Texas Instruments
Win Source Part Number: 937210-TPA3129D2DAP
Operating Temperature Range: -40°C ~ 85°C
Features: Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: TPA3129
Categories: Integrated Circuits (ICs)
Case / Package: 32-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TPA3129D2DAP-ND, 296-46996
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
15-W stereo, 30-W mono, 4.5- to 26-V, analog input Class-D audio amplifier w/ low idle current 32-HTSSOP -40 to 85 Product overview: TPA3129D2DAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3129D2DAP can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 30W 32HTSSOP
IC AMP CLASS D STER 30W 32HTSSOP
Audio Amplifiers 2-Ch 15-W Differential Analog Input Class-D Amplifier With Low Idle Power Dissipation 32-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP CLASS D STER 30W 32HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 937210-TPA3129D2DAP | 296-46996-ND | 742-TPA3129D2DAP | TPA3129D2DAP | TPA3129D2DAP | TPA3129D2DAP | TPA3129D2DAP | TPA3129D2DAP |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA3129D2DAP | Audio Amplifiers | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | SSOP; SOP; TSSOP; 32-HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | |||
| Features | Thermal Shutdown Protection |