Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 720906-TPA3128D2DAPR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Short Circuit Protection
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 26V
Max Output Power x Channels at Load: 30W x 2 at 8Ohm
30-W stereo, 60-W mono, 4.5- to 26-V, analog input Class-D audio amplifier w/ low idle current 32-HTSSOP -40 to 85 Product overview: TPA3128D2DAPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3128D2DAPR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 30W 32HTSSOP
Audio Amplifiers 2-Ch 30-W Differential Analog Input Class-D Amplifier With Low Idle Power Dissipation 32-HTSSOP -40 to 85
IC AMP CLASS D STER 30W 32HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
HTSSOP-32-EP-6.1mm Audio Power OpAmps ROHS
IC AMP CLASS D STER 30W 32HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Power Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-TPA3128D2DAPRCT-ND | 720906-TPA3128D2DAPR | 742-TPA3128D2DAPR | TPA3128D2DAPR | TPA3128D2DAPR | TPA3128D2DAPR | TPA3128D2DAPR | TPA3128D2DAPR | TPA3128D2DAPR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3128D2DAPR | HTSSOP Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to 26 volts | 4.5 to ? volts | 26 to 4.5 volts | 4.5 to 26 volts | ||||
| Output Power | 30 watts | 30 watts | 30 watts | 30 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |