Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
30-W stereo, 60-W mono, 4.5- to 26-V, analog input Class-D audio amplifier w/ low idle current 32-HTSSOP -40 to 85 Product overview: TPA3128D2DAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3128D2DAP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260594-TPA3128D2DAP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Short Circuit Protection
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 30W x 2 @ 8Ohm
Voltage - Supply: 4.5V ~ 26V
Package / Case: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-46992
Base Product Number: TPA3128
IC AMP CLASS D STER 30W 32HTSSOP
IC AMP CLASS D STER 30W 32HTSSOP
Audio Amplifiers 2-Ch 30-W Differential Analog Input Class-D Amplifier With Low Idle Power Dissipation 32-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-46992-ND | 742-TPA3128D2DAP | 1260594-TPA3128D2DAP | TPA3128D2DAP | TPA3128D2DAP | TPA3128D2DAP | TPA3128D2DAP |
| Product Name | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to ? volts | 4.5 to 26 volts | 26 to 4.5 volts | 4.5 to 26 volts | ||
| Output Power | 30 watts | 30 watts | 30 watts | 30 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |