50-W stereo, 100-W mono, 4.5- to 26-V, analog input Class-D audio amplifier w/ low idle current 32-HTSSOP -40 to 85 Product overview: TPA3126D2DAD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3126D2DAD can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Win Source Part Number: 1009640-TPA3126D2DAD
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50W x 2 @ 4Ohm
Voltage - Supply: 4.5V ~ 26V
Package / Case: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-49070
Base Product Number: TPA3126
IC AMP CLASS D STER 50W 32HTSSOP
IC AMP CLASS D STER 50W 32HTSSOP
Audio Amplifiers 2x50-W Differential Analog Input, Class-D Amplifier With Low Idle Current 32-HTSSOP -40 to 85
IC AMP CLASS D STER 50W 32HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TPA3126D2DAD | 296-49070-ND | 1009640-TPA3126D2DAD | TPA3126D2DAD | TPA3126D2DAD | TPA3126D2DAD | TPA3126D2DAD | TPA3126D2DAD |
| Product Name | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to ? volts | 4.5 to 26 volts | 4.5 to 26 volts | 26 to 4.5 volts | 4.5 to 26 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Thermal Shutdown Protection | |||||||
| Output Power | 50 watts | 50 watts | 50 watts | 50 watts |