Texas Instruments TPA3125D2 10-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3125) TPA3125D2N

Description
10-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3125) 20-PDIP -40 to 85
Request a Quote Datasheet
Description
10-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3125) 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA3125D2 10-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3125) - TPA3125D2N - Texas Instruments
Dallas, TX, United States
TPA3125D2 10-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3125)
TPA3125D2N
TPA3125D2 10-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3125) TPA3125D2N
10-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3125) 20-PDIP -40 to 85

10-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3125) 20-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
36W 26V Audio Amplifier
742-TPA3125D2N
36W 26V Audio Amplifier 742-TPA3125D2N
36W Class-D Audio Amp, 2-CH Stereo, 26V, 8R Load Product overview: TPA3125D2N from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W, 26V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 36W, 26V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3125D2N can be used for catalog matching and distributor lookup.

36W Class-D Audio Amp, 2-CH Stereo, 26V, 8R Load Product overview: TPA3125D2N from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W, 26V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 36W, 26V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3125D2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-24090-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-24090-5-ND
Audio Amplifiers 296-24090-5-ND
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 20-PDIP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 20-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA3125D2N - 088028-TPA3125D2N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA3125D2N
088028-TPA3125D2N
Linear - Linear - Amplifiers - Audio - TPA3125D2N 088028-TPA3125D2N
Manufacturer: Texas Instruments Win Source Part Number: 088028-TPA3125D2N Packaging: Tube/Rail Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: Through Hole Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 36W x 1 @ 8 Ohm; 10W x 2 @ 8 Ohm Family Name: TPA3125D2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Dimension: 20-DIP (0.300", 7.62mm) Supply Voltage - Operating: 10 V to 26 V Alternative Parts (Cross-Reference): TDA7492PE; TDA7492PETR; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 088028-TPA3125D2N
Packaging: Tube/Rail
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 36W x 1 @ 8 Ohm; 10W x 2 @ 8 Ohm
Family Name: TPA3125D2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Dimension: 20-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 10 V to 26 V
Alternative Parts (Cross-Reference): TDA7492PE; TDA7492PETR;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA3125D2N
Integrated Circuits (ICs) - Linear - Amplifiers TPA3125D2N
IC AMP D MONO/STEREO 20W 20DIP

IC AMP D MONO/STEREO 20W 20DIP

Supplier's Site
Audio Amplifiers - TPA3125D2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA3125D2N
Audio Amplifiers TPA3125D2N
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 20-PDIP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 20-PDIP

Buy Now
Linear - Amplifiers - Audio - TPA3125D2N - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA3125D2N
Linear - Amplifiers - Audio TPA3125D2N
IC AMP D MONO/STEREO 36W 20DIP

IC AMP D MONO/STEREO 36W 20DIP

Supplier's Site Datasheet
Ic, Amp Audio Pwr 10W D Ster 20Dip; Output Power Texas Instruments - 28AH5669 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp Audio Pwr 10W D Ster 20Dip; Output Power Texas Instruments
28AH5669
Ic, Amp Audio Pwr 10W D Ster 20Dip; Output Power Texas Instruments 28AH5669
IC, AMP AUDIO PWR 10W D STER 20DIP; Output Power:20W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 26V; Amplifier Case Style:DIP; No. of Pins:20Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, AMP AUDIO PWR 10W D STER 20DIP; Output Power:20W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 26V; Amplifier Case Style:DIP; No. of Pins:20Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TPA3125D2N
Audio Amplifiers TPA3125D2N
Audio Amplifiers 10W Stereo Class-D Audio Pwr Amp

Audio Amplifiers 10W Stereo Class-D Audio Pwr Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number TPA3125D2N 742-TPA3125D2N 296-24090-5-ND 088028-TPA3125D2N TPA3125D2N TPA3125D2N TPA3125D2N 28AH5669 TPA3125D2N
Product Name TPA3125D2 10-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3125) 36W 26V Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA3125D2N Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Ic, Amp Audio Pwr 10W D Ster 20Dip; Output Power Texas Instruments Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 26 volts 24 volts 10 to 26 volts 10 to 26 volts 26 to 10 volts 10 to 26 volts 10 to 26 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type PDIP Rail/Tube DIP; "20-DIP (0.300"", 7.62mm)" DIP; PDIP; 20-PDIP 20-DIP (0.300, 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-7704301VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
LMC6464QML Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier - 5962-9560302QCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 27.5 microamps
View Details
3 suppliers