25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) 24-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
IC AMP CLASS D STER 25W 24HTSSOP
Audio Amplifiers 25W Stereo Class D Aud Pwr Amp
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
IC AMP CLASS D STER 25W 24HTSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3123D2PWPG4 | TPA3123D2PWPG4-ND | TPA3123D2PWPG4 | TPA3123D2PWPG4 | TPA3123D2PWPG4 | TPA3123D2PWPG4 |
| Product Name | TPA3123D2 25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 30 to 10 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | 24-PowerTSSOP (0.173, 4.40mm Width) |