Texas Instruments TPA3123D2 25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) TPA3123D2PWP

Description
25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) 24-HTSSOP -40 to 85
Request a Quote Datasheet
Description
25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) 24-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA3123D2 25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) - TPA3123D2PWP - Texas Instruments
Dallas, TX, United States
TPA3123D2 25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123)
TPA3123D2PWP
TPA3123D2 25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) TPA3123D2PWP
25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) 24-HTSSOP -40 to 85

25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) 24-HTSSOP -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-34554-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-34554-5-ND
Audio Amplifiers 296-34554-5-ND
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA3123D2PWP - 083498-TPA3123D2PWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA3123D2PWP
083498-TPA3123D2PWP
Linear - Linear - Amplifiers - Audio - TPA3123D2PWP 083498-TPA3123D2PWP
Manufacturer: Texas Instruments Win Source Part Number: 083498-TPA3123D2PWP Packaging: Reel - TR Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 25W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 10 V to 30 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083498-TPA3123D2PWP
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 25W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 10 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifier ICs - 9233631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
9233631
Audio Amplifier ICs 9233631
Audio Amp Speaker 2-CH Stereo 20W

Audio Amp Speaker 2-CH Stereo 20W

Supplier's Site
Audio Amplifier ICs - 6606272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
6606272
Audio Amplifier ICs 6606272
Audio Amp Speaker 2-CH Stereo 20W

Audio Amp Speaker 2-CH Stereo 20W

Supplier's Site
Audio Amplifier ICs - 6606272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
6606272P
Audio Amplifier ICs 6606272P
Audio Amp Speaker 2-CH Stereo 20W

Audio Amp Speaker 2-CH Stereo 20W

Supplier's Site
Singapore, Singapore
20W 30V HTSSOP Audio Amplifier
742-TPA3123D2PWP
20W 30V HTSSOP Audio Amplifier 742-TPA3123D2PWP
2-CH 20W Class-D Audio Amp, 30V, 4R, HTSSOP Product overview: TPA3123D2PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 30V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 30V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3123D2PWP can be used for catalog matching and distributor lookup.

2-CH 20W Class-D Audio Amp, 30V, 4R, HTSSOP Product overview: TPA3123D2PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 30V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 30V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3123D2PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amp, Audio Pwr Class-D 25W 24Htssop; Output Power Texas Instruments - 28AH5668 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Audio Pwr Class-D 25W 24Htssop; Output Power Texas Instruments
28AH5668
Amp, Audio Pwr Class-D 25W 24Htssop; Output Power Texas Instruments 28AH5668
AMP, AUDIO PWR CLASS-D 25W 24HTSSOP; Output Power:25W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 30V; Amplifier Case Style:HTSSOP; No. of Pins:24Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes

AMP, AUDIO PWR CLASS-D 25W 24HTSSOP; Output Power:25W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 30V; Amplifier Case Style:HTSSOP; No. of Pins:24Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA3123D2PWP
Integrated Circuits (ICs) - Linear - Amplifiers TPA3123D2PWP
IC AMP CLASS D STER 25W 24HTSSOP

IC AMP CLASS D STER 25W 24HTSSOP

Supplier's Site
Audio Amplifiers - TPA3123D2PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA3123D2PWP
Audio Amplifiers TPA3123D2PWP
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TPA3123D2PWP
Audio Amplifiers TPA3123D2PWP
Audio Amplifiers 25W St Class-D Aud Pwr Amp

Audio Amplifiers 25W St Class-D Aud Pwr Amp

Buy Now Datasheet
Audio Amplifiers - TPA3123D2PWP - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA3123D2PWP
Audio Amplifiers TPA3123D2PWP
IC AMP CLASS D STER 25W 24HTSSOP

IC AMP CLASS D STER 25W 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number TPA3123D2PWP 296-34554-5-ND 083498-TPA3123D2PWP 9233631 6606272P 742-TPA3123D2PWP 28AH5668 TPA3123D2PWP TPA3123D2PWP TPA3123D2PWP TPA3123D2PWP
Product Name TPA3123D2 25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA3123D2PWP Audio Amplifier ICs Audio Amplifier ICs 20W 30V HTSSOP Audio Amplifier Amp, Audio Pwr Class-D 25W 24Htssop; Output Power Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts 10 to 30 volts 12 to 28 volts 15 volts 10 to 30 volts 30 to 10 volts 10 to 30 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type HTSSOP "24-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 24-HTSSOP SSOP; SOP; TSSOP; Htssop SSOP; SOP; TSSOP; HTSSOP Rail/Tube 24-PowerTSSOP (0.173, 4.40mm Width) SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) Surface Mount
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data