Manufacturer: Texas Instruments
Win Source Part Number: 797792-TPA3123D2EVM
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 10 V ~ 30 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TPA3123D2
Max Output Power x Channels @ Load: 25W x 2 @ 4 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797792-TPA3123D2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA3123D2EVM |
| Supply Voltage (VS) | 10 to 30 volts |