The TPA3122D2 is a 15-W stereo Class-D audio power amplifier designed for driving single-ended speakers or mono bridge-tied loads. It operates efficiently with a supply voltage range of 10 V to 30 V, delivering 10 W per channel into a 4-,Ѷ load from a 17-V supply and 15 W per channel into an 8-,Ѷ load from a 28-V supply. The amplifier features four selectable fixed gain settings of 20, 26, 32, and 36 dB, allowing for flexibility in audio applications. The device includes an internal oscillator, eliminating the need for external components, and provides thermal and short-circuit protection with an auto-recovery feature. It is packaged in a 20-pin DIP format, making it suitable for various applications, including televisions. The TPA3122D2 is noted for its high efficiency, which can reduce the need for external heat sinks during operation.
15-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3122) 20-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1271837-TPA3122D2N
Packaging: Tube
Type: Class D
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mute, Short-Circuit and Thermal Protection, Shutdown
Package: 20-DIP (0.300", 7.62mm)
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 10 V ~ 30 V
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Family Name: TPA3122D2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): MAX9742ETX; MAX9742ETX+T; MAX9742ETX+;
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
2-Ch Class-D Audio Amp, 15W Stereo, 10-26V, 36dB Gain, DIP-20 Product overview: TPA3122D2N from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 26V, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 15W, 26V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3122D2N can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 20-PDIP
Texas Instruments,TPA3122D
Texas Instruments,TPA3122D
Audio Amplifiers 15W STEREO CLASS-D AUDIO POWER AMP
IC, AMP AUDIO PWR 15W D STER 20DIP; Output Power:15W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 30V; Amplifier Case Style:DIP; No. of Pins:20Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC AMP CLASS D STEREO 15W 20DIP
IC AMP CLASS D STEREO 15W 20DIP
Amplifier IC 2-Channel (Stereo) Class D 20-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3122D2N | 1271837-TPA3122D2N | 742-TPA3122D2N | 296-23375-5-ND | 8124236P | 1219383 | TPA3122D2N | 29AH8037 | TPA3122D2N | TPA3122D2N | TPA3122D2N |
| Product Name | TPA3122D2 15-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3122) | Linear - Linear - Amplifiers - Audio - TPA3122D2N | 15W 26V DIP Audio Amplifier | Audio Amplifiers | Audio Amplifier ICs | Audio Amplifier ICs | Audio Amplifiers | Ic, Amp Audio Pwr 15W D Ster 20Dip; Output Power Texas Instruments | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 to 30 volts | 30 to 10 volts | 10 to 30 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | PDIP | Rail/Tube | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP | DIP; PDIP; Pdip | 20-DIP (0.300, 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | ||||
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts | 15 watts |