TPA3122D2 - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
TPA3122D2EVM Class D 2-Channel (Stereo) 15W x 2 @ 8 Ohm 10 V ~ 30 V -40¦C ~ 85¦C Fully Populated TPA3122D2 Board
EVAL MOUDLE FOR TPA3122D2
EVALUATION MODULE, AMPLIFIER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPA3122D2; Kit Application Type:Amplifier; Application Sub Type:Audio Power Amplifier - Class D; Kit Contents:Eval Board TPA3122D2; Product RoHS Compliant: No
Audio IC Development Tools TPA3122D2EVM Eval Mod
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-31105-ND | TPA3122D2EVM | TPA3122D2EVM | 27AJ0295 | TPA3122D2EVM |
| Product Name | Audio Amplifier Evaluation Boards | TPA3122D2EVM Class D 2-Channel (Stereo) 15W x 2 @ 8 Ohm 10 V ~ 30 V -40¦C ~ 85¦C Fully Populated TPA3122D2 Board | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards | Evaluation Module, Amplifier; Silicon Manufacturer Texas Instruments | Audio IC Development Tools |
| Manufacturer | Texas Instruments | Texas Instruments; Other |