15-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3121) 24-HTSSOP -40 to 85
15-W stereo, 30-W mono, 10- to 26-V supply, analog input Class-D audio amplifier w/ SE outputs 24-HTSSOP -40 to 85 Product overview: TPA3121D2PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3121D2PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271835-TPA3121D2PWP
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TPA3121
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 26V
Max Output Power x Channels at Load: 30W x 1 at 8Ohm; 15W x 2 at 4Ohm
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-HTSSOP
Audio Amplifiers 15W Stereo Class-D Aud Pwr Amp
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-HTSSOP
IC AMP D MONO/STER 30W 24HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3121D2PWP | 742-TPA3121D2PWP | 1271835-TPA3121D2PWP | 296-34553-5-ND | TPA3121D2PWP | TPA3121D2PWP | TPA3121D2PWP |
| Product Name | TPA3121D2 15-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3121) | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3121D2PWP | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HTSSOP | Rail/Tube | "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | 24-PowerTSSOP (0.173, 4.40mm Width) |