25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3120) 24-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3120) 24-HTSSOP -40 to 85 Product overview: TPA3120D2PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3120D2PWPR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1157756-TPA3120D2PWP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 25W x 2 @ 4Ohm
Voltage - Supply: 10V ~ 30V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TPA3120D2PWPRG4-ND,T
Base Product Number: TPA3120
Product Status: Not For New Designs
IC AMP CLASS D STER 25W 24HTSSOP
IC AMP CLASS D STER 25W 24HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Audio Amplifiers 25-W Stereo Class-D
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3120D2PWPR | TPA3120D2PWPR-ND | 742-TPA3120D2PWPR | 1157756-TPA3120D2PWPR | TPA3120D2PWPR | TPA3120D2PWPR | TPA3120D2PWPR | TPA3120D2PWPR |
| Product Name | TPA3120D2 25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3120) | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 24 volts | 10 to 30 volts | 30 to 10 volts | 10 to 30 volts | |||
| Output Power | 25 watts | 25 watts | 25 watts | 25 watts |