The TPA311 is a 350-mW mono audio power amplifier designed for low-voltage applications, supporting both bridge-tied load (BTL) and single-ended (SE) modes with on-the-fly switching. It operates from a 2.5-V to 5.5-V supply and delivers 250 mW into an 8-Ω load at 3.3 V in BTL mode. The device features shutdown mode with depop circuitry, thermal and short-circuit protection, and is available in an 8-pin SOIC (D) or PowerPAD MSOP (DGN) surface-mount package. The TPA311DG4 is a variant of the TPA311 series, which shares these specifications.
350-mW Mono Class-AB Audio Amplifier 8-SOIC
Audio Amplifier, 0.7W, 1 Channel(s), 1 Func, CMOS, PDSO8
IC AMP AUDIO PWR .7W MONO 8SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA311DG4 | TPA311DG4 | TPA311DG4 |
| Product Name | TPA311 350-mW Mono Class-AB Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | ||
| Standards | RoHS | ||
| Package Type | SOP; SOP8 | 8-SOIC (0.154, 3.90mm Width) |