350-mW Mono Class-AB Audio Amplifier 8-SOIC
Mono Class-AB Audio Amp, 700mW, 1.4MHz, 8R, 5V, 8-SOIC Product overview: TPA311D from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mW, 1.4MHz, 5V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 700mW, 1.4MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA311D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141930-TPA311D
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 700MW 8SOIC
IC AMP CLASS AB MONO 700MW 8SOIC
Audio Amplifiers 0.35W Mono Audio
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA311D | 742-TPA311D | 141930-TPA311D | 3312823 | 296-1947-5-ND | TPA311D | TPA311D | TPA311D | TPA311D |
| Product Name | TPA311 350-mW Mono Class-AB Audio Amplifier | 700mW 1.4MHz 5V SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA311D | Audio Amplifier ICs | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Bandwidth | 1.4 MHz | ||||||||
| Supply Voltage (VS) | 5 volts | 2.5 to 5.5 volts | 3 to 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Rail/Tube | SOIC; 8-SOIC | SOIC; Soic | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |